Status: | Unknown |
---|---|
Series: | Spacial SBM Series |
RoHS: | Unknown |
Prices starting from US$40.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.51
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$49.22
|
7
in stock
|
Buy Now | |
element14
from US$50.11
|
7
in stock
|
Buy Now | |
Farnell
from US$53.51
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.15
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$61.74
|
-
|
Buy Now | |
RS Americas
from US$40.07
|
-
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 150mm |
External Width - Metric | 150mm |
External Depth - Metric | 120mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 5.906" |
External Width - Imperial | 5.906" |
External Depth - Imperial | 4.724" |
Product Range | Spacial SBM Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Depth - Imperial | 5.9" |
Depth - Metric | 150mm |
Height - Imperial | 4.7" |
Height - Metric | 120mm |
Length / Width - Imperial | 5.9" |
Length / Width - Metric | 150mm |
IP66 Mild Steel enclosure 150x150x120mm | RS |
Enclosure, Steel, Grey, 150X150X120Mm | Newark Electronics |
ENCLOSURE, STEEL, GREY, 150X150X120MM | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Schneider Electric NSYSBM151512 Metal Industrial Flat Box 150x150x120mm | Rapid Electronics |
Metal industrial box plain door H150xW150xD120 IP66 IK10 RAL 7035 | Schneider Electric NSYSBM151512 | RS Americas |
Where can I find additional details, specifications and documents for a NSYSBM151512?
Additional datasheets, footprints and schematics for NSYSBM151512 are listed on our Part Details page. You can also find images and similar parts to NSYSBM151512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYSBM151512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYSBM151512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYSBM151512 fall under?
The NSYSBM151512 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYSBM151512 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYSBM151512 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYSBM151512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYSBM151512 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYSBM151512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYSBM151512 often in real-time on the comparison pages.
What if I can't find stock of NSYSBM151512?
You can fill out our help required form which you can use to request a quote for NSYSBM151512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.