Status: | Unknown |
---|---|
Series: | Spacial S3X Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 300mm |
External Width - Metric | 200mm |
External Depth - Metric | 150mm |
IP Rating | IP66 |
Body Colour | Unfinished |
NEMA Rating | - |
External Height - Imperial | 11.81" |
External Width - Imperial | 7.87" |
External Depth - Imperial | 5.91" |
Product Range | Spacial S3X Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 5.9" |
Depth - Metric | 150mm |
Height - Imperial | 11.8" |
Height - Metric | 300mm |
Internal Depth - Metric | 134mm |
Internal Height - Metric | 257mm |
Internal Width - Metric | 157mm |
Length / Width - Imperial | 7.9" |
Length / Width - Metric | 200mm |
St/Stl Wall Box 300x200x150mm IP65 | RS |
CABINET, S/S, 300X200X150MM | element14 |
Enclosure, Electrical/Industrial, Ss | Newark Electronics |
Wall mount electrical enclosure, S3X, stainless steel, plain door, 300x200x150mm | Schneider Electric NSYS3X3215 | RS Americas |
Where can I find additional details, specifications and documents for a NSYS3X3215?
Additional datasheets, footprints and schematics for NSYS3X3215 are listed on our Part Details page. You can also find images and similar parts to NSYS3X3215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYS3X3215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYS3X3215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYS3X3215 fall under?
The NSYS3X3215 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYS3X3215 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYS3X3215 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYS3X3215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYS3X3215 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for NSYS3X3215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYS3X3215 often in real-time on the comparison pages.
What if I can't find stock of NSYS3X3215?
You can fill out our help required form which you can use to request a quote for NSYS3X3215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.