Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 600mm |
External Width - Metric | 600mm |
External Depth - Metric | 250mm |
IP Rating | IP66 |
Body Color | Grey |
Wall mount steel electrical enclosure, S3DC, plain door, no mp, 600x600x250mm | Schneider Electric NSYS3DC6625 | RS Americas |
Enclosure, Wall Mount, Steel, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a NSYS3DC6625?
Additional datasheets, footprints and schematics for NSYS3DC6625 are listed on our Part Details page. You can also find images and similar parts to NSYS3DC6625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYS3DC6625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYS3DC6625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYS3DC6625 fall under?
The NSYS3DC6625 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYS3DC6625 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYS3DC6625 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYS3DC6625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYS3DC6625 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for NSYS3DC6625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYS3DC6625 often in real-time on the comparison pages.
What if I can't find stock of NSYS3DC6625?
You can fill out our help required form which you can use to request a quote for NSYS3DC6625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.