Status: | Unknown |
---|---|
Series: | Spacial S3D Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 800mm |
External Width - Metric | 600mm |
External Depth - Metric | 250mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 31.5" |
External Width - Imperial | 23.62" |
External Depth - Imperial | 9.84" |
Product Range | Spacial S3D Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 9.8" |
Depth - Metric | 250mm |
Height - Imperial | 31.5" |
Height - Metric | 800mm |
Length / Width - Imperial | 23.6" |
Length / Width - Metric | 600mm |
Weight | 29kg |
Enclosure, Spacial 3D, 800x600x250mm | RS |
Enclosure, Ip66, 800X600X250Mm | Newark Electronics |
ENCLOSURE, IP66, 800X600X250MM | Farnell |
Wall mounted enclosure plain door, mounting plate, 800x600x250mm IK10 | Schneider Electric NSYS3D8625P | RS Americas |
Where can I find additional details, specifications and documents for a NSYS3D8625P?
Additional datasheets, footprints and schematics for NSYS3D8625P are listed on our Part Details page. You can also find images and similar parts to NSYS3D8625P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYS3D8625P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYS3D8625P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYS3D8625P fall under?
The NSYS3D8625P is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYS3D8625P when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYS3D8625P you can contact the distributor directly for product support, shipping queries etc.
Is the NSYS3D8625P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYS3D8625P have stock available?
Authorised distributors including RS, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for NSYS3D8625P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYS3D8625P often in real-time on the comparison pages.
What if I can't find stock of NSYS3D8625P?
You can fill out our help required form which you can use to request a quote for NSYS3D8625P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.