Status: | Unknown |
---|---|
Series: | Spacial S3D Series |
RoHS: | Unknown |
Prices starting from US$126.45
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 600mm |
External Width - Metric | 400mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 23.62" |
External Width - Imperial | 15.75" |
External Depth - Imperial | 7.87" |
Product Range | Spacial S3D Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 7.9" |
Depth - Metric | 200mm |
Height - Imperial | 23.6" |
Height - Metric | 600mm |
Length / Width - Imperial | 15.7" |
Length / Width - Metric | 400mm |
Weight | 13.1kg |
Enclosure, Ip66, 600X400X200Mm | Newark Electronics |
ENCLOSURE, IP66, 600X400X200MM | element14 |
Enclosure, Spacial 3D, 600x400x200mm | RS |
Schneider Electric NSYS3D6420P Spacial S3D Enclosure with Plate 600 x 400 x 200 | Rapid Electronics |
Wall mounted enclosure, plain door, mounting plate, 600x400x200mm | Schneider Electric NSYS3D6420P | RS Americas |
Where can I find additional details, specifications and documents for a NSYS3D6420P?
Additional datasheets, footprints and schematics for NSYS3D6420P are listed on our Part Details page. You can also find images and similar parts to NSYS3D6420P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYS3D6420P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYS3D6420P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYS3D6420P fall under?
The NSYS3D6420P is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYS3D6420P when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYS3D6420P you can contact the distributor directly for product support, shipping queries etc.
Is the NSYS3D6420P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYS3D6420P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for NSYS3D6420P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYS3D6420P often in real-time on the comparison pages.
What if I can't find stock of NSYS3D6420P?
You can fill out our help required form which you can use to request a quote for NSYS3D6420P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.