NSYS3D5425P Enclosures, Racks & Accessories by Schneider Electric

ENCLOSURE IP66 500X400X250MM

Status: Unknown
Series: Spacial S3D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$117.55

Distributor Stock
Logo for RS
RS
from US$190.74
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$247.59
11
in stock
Buy Now
Logo for element14
element14
from US$336.37
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$196.46
9
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$117.55
-
Buy Now

Specifications

Enclosure Type Electrical / Industrial
Enclosure Material Steel
External Height - Metric 500mm
External Width - Metric 400mm
External Depth - Metric 250mm
IP Rating IP66
Body Colour Grey
NEMA Rating -
External Height - Imperial 19.69"
External Width - Imperial 15.75"
External Depth - Imperial 9.84"
Product Range Spacial S3D Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2018)
Depth - Imperial 9.8"
Depth - Metric 250mm
Height - Imperial 19.7"
Height - Metric 500mm
Length / Width - Imperial 15.7"
Length / Width - Metric 400mm
Weight 12kg

Alternative Descriptions

Enclosure, Ip66, 500X400X250Mm | Newark Electronics
Spacial S3D Enclosure, 500x400x250mm | RS
ENCLOSURE, IP66, 500X400X250MM | element14
Wall mounted enclosure, plain door, mounting plate, 500x400x250mm | Schneider Electric NSYS3D5425P | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NSYS3D5425P?

Additional datasheets, footprints and schematics for NSYS3D5425P are listed on our Part Details page. You can also find images and similar parts to NSYS3D5425P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NSYS3D5425P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYS3D5425P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NSYS3D5425P fall under?

The NSYS3D5425P is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to NSYS3D5425P when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NSYS3D5425P you can contact the distributor directly for product support, shipping queries etc.

Is the NSYS3D5425P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NSYS3D5425P have stock available?

Authorised distributors including Newark Electronics, RS, element14, Farnell and RS Americas have stock available or on a lead time for NSYS3D5425P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NSYS3D5425P often in real-time on the comparison pages.

What if I can't find stock of NSYS3D5425P?

You can fill out our help required form which you can use to request a quote for NSYS3D5425P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay