Status: | Unknown |
---|---|
Series: | Spacial S3D Series |
RoHS: | Unknown |
Prices starting from US$75.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.04
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$111.29
|
6
in stock
|
Buy Now | |
element14
from US$119.21
|
4
in stock
|
Buy Now | |
Farnell
from US$93.04
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$148.77
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$107.35
|
-
|
Buy Now | |
RS Americas
from US$75.35
|
-
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 300mm |
External Width - Metric | 300mm |
External Depth - Metric | 150mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 11.81" |
External Width - Imperial | 11.81" |
External Depth - Imperial | 5.91" |
Product Range | Spacial S3D Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Steel |
Colour | Grey |
Depth - Imperial | 5.9" |
Depth - Metric | 150mm |
Enclosure Colour | Grey |
External Depth | 150mm |
External Height | 300mm |
External Length / Height | 300mm |
External Width | 300mm |
Height | 300mm |
Height - Imperial | 11.8" |
Height - Metric | 300mm |
IP / NEMA Rating | IP66 |
Length / Width - Imperial | 11.8" |
Length / Width - Metric | 300mm |
Material | Steel |
Weight | 4.5kg |
Enclosure, Spacial 3D, 300x300x150mm | RS |
Enclosure: wall mounting | Transfer Multisort Elektronik |
ENCLOSURE, IP66, 300X300X150MM | element14 |
Enclosure, Ip66, 300X300X150Mm | Newark Electronics |
Schneider Electric NSYS3D3315P Spacial S3D Enclosure with Plate 300 x 300 x 150 | Rapid Electronics |
Wall mounted enclosure, plain door, mounting plate, 300x300x150mm | Schneider Electric NSYS3D3315P | RS Americas |
Where can I find additional details, specifications and documents for a NSYS3D3315P?
Additional datasheets, footprints and schematics for NSYS3D3315P are listed on our Part Details page. You can also find images and similar parts to NSYS3D3315P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYS3D3315P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYS3D3315P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYS3D3315P fall under?
The NSYS3D3315P is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYS3D3315P when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYS3D3315P you can contact the distributor directly for product support, shipping queries etc.
Is the NSYS3D3315P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYS3D3315P have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for NSYS3D3315P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYS3D3315P often in real-time on the comparison pages.
What if I can't find stock of NSYS3D3315P?
You can fill out our help required form which you can use to request a quote for NSYS3D3315P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.