Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 847mm |
External Width - Metric | 636mm |
External Depth - Metric | 300mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 33.35" |
External Width - Imperial | 25.04" |
External Depth - Imperial | 11.81" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Glazed Door, 847x636x300mm | RS |
Enclosure, Wall Mount, Pet, Grey | Newark Electronics |
wall-mounting enclosure polyester monobloc IP66 H847xW636xD300mm glazed door | Schneider Electric NSYPLM86TG | RS Americas |
ENCLOSURE, WALL MOUNT, PET, GREY | Farnell |
Where can I find additional details, specifications and documents for a NSYPLM86TG?
Additional datasheets, footprints and schematics for NSYPLM86TG are listed on our Part Details page. You can also find images and similar parts to NSYPLM86TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM86TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM86TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM86TG fall under?
The NSYPLM86TG is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM86TG when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM86TG you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM86TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM86TG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSYPLM86TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM86TG often in real-time on the comparison pages.
What if I can't find stock of NSYPLM86TG?
You can fill out our help required form which you can use to request a quote for NSYPLM86TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.