Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Prices starting from US$383.90
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 847mm |
External Width - Metric | 636mm |
External Depth - Metric | 300mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 33.35" |
External Width - Imperial | 25.04" |
External Depth - Imperial | 11.81" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Plain Door, 847x636x300mm | RS |
Enclosure, Wall Mount, Pet/Gfr, Gray | Newark Electronics |
Wall mount polyester electrical enclosure, plain door, 847x636x300mm, IP66, IK10 | Schneider Electric NSYPLM86G | RS Americas |
Schneider Electric NSYPLM86G GRP Enclosure (847x636x300) | Rapid Electronics |
ENCLOSURE, WALL MOUNT, PET, GREY | Farnell |
Where can I find additional details, specifications and documents for a NSYPLM86G?
Additional datasheets, footprints and schematics for NSYPLM86G are listed on our Part Details page. You can also find images and similar parts to NSYPLM86G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM86G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM86G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM86G fall under?
The NSYPLM86G is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM86G when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM86G you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM86G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM86G have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Rapid Electronics and element14 have stock available or on a lead time for NSYPLM86G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM86G often in real-time on the comparison pages.
What if I can't find stock of NSYPLM86G?
You can fill out our help required form which you can use to request a quote for NSYPLM86G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.