Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 747mm |
External Width - Metric | 536mm |
External Depth - Metric | 300mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 29.41" |
External Width - Imperial | 21.1" |
External Depth - Imperial | 11.81" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Glazed Door, 747x536x300mm | RS |
Enclosure, Wall Mount, Pet, Grey | Newark Electronics |
wall-mounting enclosure polyester monobloc IP66 H747xW536xD300mm glazed door | Schneider Electric NSYPLM75TG | RS Americas |
ENCLOSURE, WALL MOUNT, PET, GREY | element14 |
Where can I find additional details, specifications and documents for a NSYPLM75TG?
Additional datasheets, footprints and schematics for NSYPLM75TG are listed on our Part Details page. You can also find images and similar parts to NSYPLM75TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM75TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM75TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM75TG fall under?
The NSYPLM75TG is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM75TG when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM75TG you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM75TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM75TG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSYPLM75TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM75TG often in real-time on the comparison pages.
What if I can't find stock of NSYPLM75TG?
You can fill out our help required form which you can use to request a quote for NSYPLM75TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.