Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Prices starting from US$316.32
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 747mm |
External Width - Metric | 536mm |
External Depth - Metric | 300mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 29.41" |
External Width - Imperial | 21.1" |
External Depth - Imperial | 11.81" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Plain Door, 747x536x300mm | RS |
Enclosure, Wall Mount, Pet, Grey | Newark Electronics |
ENCLOSURE, WALL MOUNT, PET, GREY | element14 |
Wall mount polyester electrical enclosure, plain door, 747x536x300mm, IP66, IK10 | Schneider Electric NSYPLM75G | RS Americas |
Schneider Electric NSYPLM75G GRP Enclosure (747x536x300) | Rapid Electronics |
Where can I find additional details, specifications and documents for a NSYPLM75G?
Additional datasheets, footprints and schematics for NSYPLM75G are listed on our Part Details page. You can also find images and similar parts to NSYPLM75G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM75G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM75G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM75G fall under?
The NSYPLM75G is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM75G when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM75G you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM75G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM75G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for NSYPLM75G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM75G often in real-time on the comparison pages.
What if I can't find stock of NSYPLM75G?
You can fill out our help required form which you can use to request a quote for NSYPLM75G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.