Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 647mm |
External Width - Metric | 436mm |
External Depth - Metric | 250mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 25.47" |
External Width - Imperial | 17.17" |
External Depth - Imperial | 9.84" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Glazed Door, 647x436x250mm | RS |
Enclosure, Wall Mount, Pet, Grey | Newark Electronics |
wall-mounting enclosure polyester monobloc IP66 H647xW436xD250mm glazed door | Schneider Electric NSYPLM64TG | RS Americas |
ENCLOSURE, WALL MOUNT, PET, GREY | Farnell |
Where can I find additional details, specifications and documents for a NSYPLM64TG?
Additional datasheets, footprints and schematics for NSYPLM64TG are listed on our Part Details page. You can also find images and similar parts to NSYPLM64TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM64TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM64TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM64TG fall under?
The NSYPLM64TG is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM64TG when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM64TG you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM64TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM64TG have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSYPLM64TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM64TG often in real-time on the comparison pages.
What if I can't find stock of NSYPLM64TG?
You can fill out our help required form which you can use to request a quote for NSYPLM64TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.