Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 530mm |
External Width - Metric | 430mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 20.87" |
External Width - Imperial | 16.93" |
External Depth - Imperial | 7.87" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Glazed Door, 530x430x200mm | RS |
Enclosure, Wall Mount, Pet, Grey | Newark Electronics |
ENCLOSURE, WALL MOUNT, PET, GREY | element14 |
wall-mounting enclosure polyester monobloc IP66 H530xW430xD200mm glazed door | Schneider Electric NSYPLM54TG | RS Americas |
Where can I find additional details, specifications and documents for a NSYPLM54TG?
Additional datasheets, footprints and schematics for NSYPLM54TG are listed on our Part Details page. You can also find images and similar parts to NSYPLM54TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM54TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM54TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM54TG fall under?
The NSYPLM54TG is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM54TG when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM54TG you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM54TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM54TG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for NSYPLM54TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM54TG often in real-time on the comparison pages.
What if I can't find stock of NSYPLM54TG?
You can fill out our help required form which you can use to request a quote for NSYPLM54TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.