Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Prices starting from US$187.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$187.05
|
16
in stock
|
Buy Now | |
element14
from US$198.43
|
8
in stock
|
Buy Now | |
Farnell
from US$187.05
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$205.54
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$193.06
|
4
in stock
|
Buy Now | |
RS Americas
from US$211.92
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$216.20
|
-
|
Buy Now |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 530mm |
External Width - Metric | 430mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 20.87" |
External Width - Imperial | 16.93" |
External Depth - Imperial | 7.87" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Plain Door, 530x430x200mm | RS |
ENCLOSURE W/DOOR, WALL MOUNT, PET, GREY | element14 |
Enclosure W/Door, Wall Mount, Pet, Grey | Newark Electronics |
Enclosure: wall mounting | Transfer Multisort Elektronik |
Wall mount polyester electrical enclosure, plain door, 530x430x200mm, IP66, IK10 | Schneider Electric NSYPLM54G | RS Americas |
Schneider Electric NSYPLM54G GRP Enclosure (530x430x200) | Rapid Electronics |
Where can I find additional details, specifications and documents for a NSYPLM54G?
Additional datasheets, footprints and schematics for NSYPLM54G are listed on our Part Details page. You can also find images and similar parts to NSYPLM54G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM54G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM54G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM54G fall under?
The NSYPLM54G is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM54G when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM54G you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM54G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM54G have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for NSYPLM54G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM54G often in real-time on the comparison pages.
What if I can't find stock of NSYPLM54G?
You can fill out our help required form which you can use to request a quote for NSYPLM54G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.