Status: | Unknown |
---|---|
Series: | Thalassa PLM |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 530mm |
External Width - Metric | 430mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 20.87" |
External Width - Imperial | 16.93" |
External Depth - Imperial | 7.87" |
Product Range | Thalassa PLM |
No. of Switch Holes | - |
Enclosure, Wall Mount, Pet Gf, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a NSYPLM54?
Additional datasheets, footprints and schematics for NSYPLM54 are listed on our Part Details page. You can also find images and similar parts to NSYPLM54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM54 fall under?
The NSYPLM54 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM54 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM54 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM54 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NSYPLM54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM54 often in real-time on the comparison pages.
What if I can't find stock of NSYPLM54?
You can fill out our help required form which you can use to request a quote for NSYPLM54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.