Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Prices starting from US$84.39
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS Polycarbonate |
External Height - Metric | 310mm |
External Width - Metric | 215mm |
External Depth - Metric | 160mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 12.13" |
External Width - Imperial | 10.04" |
External Depth - Imperial | 6.3" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Glazed Door, 310x215x160mm | RS |
Enclosure: wall mounting | Transfer Multisort Elektronik |
Enclosure, Wall Mount, Abs/Pc, Grey | Newark Electronics |
wall-mounting encl. ABS/PC monobloc IP66 H310xW215xD160mm transparent door | Schneider Electric NSYPLM32TG | RS Americas |
ENCLOSURE, WALL MOUNT, ABS/PC, GREY | Farnell |
Where can I find additional details, specifications and documents for a NSYPLM32TG?
Additional datasheets, footprints and schematics for NSYPLM32TG are listed on our Part Details page. You can also find images and similar parts to NSYPLM32TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM32TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM32TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM32TG fall under?
The NSYPLM32TG is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM32TG when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM32TG you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM32TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM32TG have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for NSYPLM32TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM32TG often in real-time on the comparison pages.
What if I can't find stock of NSYPLM32TG?
You can fill out our help required form which you can use to request a quote for NSYPLM32TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.