Status: | Unknown |
---|---|
Series: | Thalassa PLM Series |
RoHS: | Unknown |
Prices starting from US$97.20
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 308mm |
External Width - Metric | 255mm |
External Depth - Metric | 160mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 12.13" |
External Width - Imperial | 10.04" |
External Depth - Imperial | 6.3" |
Product Range | Thalassa PLM Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Wall Box w/ Plain Door, 308x250x160mm | RS |
ENCLOSURE, WALL MOUNT, PET, GREY | element14 |
Enclosure, Wall Mount, Pet/Gfr, Gray | Newark Electronics |
Wall mount polyester electrical enclosure, plain door, 308x255x160mm, IP66, IK10 | Schneider Electric NSYPLM3025G | RS Americas |
Schneider Electric NSYPLM3025G GRP Enclosure (308x255x160) | Rapid Electronics |
Where can I find additional details, specifications and documents for a NSYPLM3025G?
Additional datasheets, footprints and schematics for NSYPLM3025G are listed on our Part Details page. You can also find images and similar parts to NSYPLM3025G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYPLM3025G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYPLM3025G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYPLM3025G fall under?
The NSYPLM3025G is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYPLM3025G when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYPLM3025G you can contact the distributor directly for product support, shipping queries etc.
Is the NSYPLM3025G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYPLM3025G have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for NSYPLM3025G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYPLM3025G often in real-time on the comparison pages.
What if I can't find stock of NSYPLM3025G?
You can fill out our help required form which you can use to request a quote for NSYPLM3025G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.