Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Connector Type A | M6 Lug |
---|---|
Connector Type B | M6 Lug |
Cable Length - Imperial | 6.25" |
Cable Length - Metric | 158.8mm |
Jacket Colour | Green Yellow |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Earth Bonding Straps |
Cable Length | 160mm |
Status: | Unknown |
---|---|
Series: | Spacial S3D |
RoHS: | Unknown |
Connector Type A | M6 Lug |
---|---|
Connector Type B | M6 Lug |
Cable Length - Imperial | 6.3" |
Cable Length - Metric | 160mm |
Jacket Colour | Green Yellow |
Product Range | Spacial S3D |
SVHC | No SVHC (15-Jan-2018) |
Earthing Lead, M6 Lug, 160Mm | Newark Electronics |
EARTHING LEAD, M6 LUG, 160MM | element14 |
Earth leads section 6mm², length 160mm, | RS |
Earth leads section 6mmA, length 160mm, eyelet hole 6,4mm. Packaging unit: 10. | Schneider Electric NSYEL166D6 | RS Americas |
Schneider Electric Earthing Strap PVC 6mm² Tinned Copper 160mm | Distrelec |
Where can I find additional details, specifications and documents for a NSYEL166D6?
Additional datasheets, footprints and schematics for NSYEL166D6 are listed on our Part Details page. You can also find images and similar parts to NSYEL166D6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYEL166D6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYEL166D6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYEL166D6 fall under?
The NSYEL166D6 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to NSYEL166D6 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYEL166D6 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYEL166D6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYEL166D6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for NSYEL166D6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYEL166D6 often in real-time on the comparison pages.
What if I can't find stock of NSYEL166D6?
You can fill out our help required form which you can use to request a quote for NSYEL166D6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.