Status: | Unknown |
---|---|
Series: | ClimaSys CV Series |
RoHS: | Unknown |
Prices starting from US$63.06
Product Range | ClimaSys CV Series |
---|---|
Enclosure Material | ABS |
Cooling Capacity | - |
External Height - Metric | 124mm |
External Width - Metric | 124mm |
External Depth - Metric | 55mm |
External Height - Imperial | 4.881" |
External Width - Imperial | 4.881" |
External Depth - Imperial | 2.165" |
SVHC | No SVHC (15-Jan-2018) |
Fan Frame Size | 124mm |
Filter Material | PU (Polyurethane) Foam |
FILTERFAN 65M3/H 230V BLACK | RS |
Filter, Pu, 124Mm | Newark Electronics |
FILTER, PU, 124MM | element14 |
Fan: AC | Transfer Multisort Elektronik |
Climasys forced vent. 65 m3/hour, 230V, with outlet grille plastic and filter | Schneider Electric NSYCVF65M230PF | RS Americas |
Where can I find additional details, specifications and documents for a NSYCVF65M230PF?
Additional datasheets, footprints and schematics for NSYCVF65M230PF are listed on our Part Details page. You can also find images and similar parts to NSYCVF65M230PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCVF65M230PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCVF65M230PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCVF65M230PF fall under?
The NSYCVF65M230PF is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCVF65M230PF when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCVF65M230PF you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCVF65M230PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCVF65M230PF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYCVF65M230PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCVF65M230PF often in real-time on the comparison pages.
What if I can't find stock of NSYCVF65M230PF?
You can fill out our help required form which you can use to request a quote for NSYCVF65M230PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.