Status: | Unknown |
---|---|
Series: | ClimaSys CV Series |
RoHS: | Unknown |
Product Range | ClimaSys CV Series |
---|---|
Enclosure Material | - |
Cooling Capacity | - |
External Height - Metric | 223mm |
External Width - Metric | 223mm |
External Depth - Metric | 90mm |
External Height - Imperial | 8.78" |
External Width - Imperial | 8.78" |
External Depth - Imperial | 3.54" |
SVHC | No SVHC (15-Jan-2018) |
Fanbox, 88W, 230Vac, Enclosure | Newark Electronics |
FANBOX, 88W, 230VAC, ENCLOSURE | element14 |
Fanbox 550m3/h 230V AC 50/60Hz | RS |
ClimaSys CVHD outdoor HD fan-box without grille and filter 550 m3/h 230VAC | Schneider Electric NSYCVF550M230FB | RS Americas |
Where can I find additional details, specifications and documents for a NSYCVF550M230FB?
Additional datasheets, footprints and schematics for NSYCVF550M230FB are listed on our Part Details page. You can also find images and similar parts to NSYCVF550M230FB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCVF550M230FB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCVF550M230FB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCVF550M230FB fall under?
The NSYCVF550M230FB is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCVF550M230FB when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCVF550M230FB you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCVF550M230FB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCVF550M230FB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for NSYCVF550M230FB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCVF550M230FB often in real-time on the comparison pages.
What if I can't find stock of NSYCVF550M230FB?
You can fill out our help required form which you can use to request a quote for NSYCVF550M230FB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.