Status: | Unknown |
---|---|
Series: | ClimaSys CV Series |
RoHS: | Unknown |
Prices starting from US$39.71
Product Range | ClimaSys CV Series |
---|---|
Enclosure Material | Steel |
Cooling Capacity | - |
External Height - Metric | 120mm |
External Width - Metric | 120mm |
External Depth - Metric | 38mm |
External Height - Imperial | 4.72" |
External Width - Imperial | 4.72" |
External Depth - Imperial | 1.5" |
SVHC | No SVHC (15-Jan-2018) |
Body Colour | Grey |
For Use With | Schneider ClimaSys CV Series Ventilation Systems |
VENTILATION KIT | RS |
FORCED VENTILATION, STEEL, ENCLOSURE | element14 |
Forced Ventilation, Steel, Enclosure | Newark Electronics |
Fan: AC | Transfer Multisort Elektronik |
Filterfan 54m3/h 230V 2grid+2filter | Schneider Electric NSYCVF54M230MM2 | RS Americas |
Where can I find additional details, specifications and documents for a NSYCVF54M230MM2?
Additional datasheets, footprints and schematics for NSYCVF54M230MM2 are listed on our Part Details page. You can also find images and similar parts to NSYCVF54M230MM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCVF54M230MM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCVF54M230MM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCVF54M230MM2 fall under?
The NSYCVF54M230MM2 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCVF54M230MM2 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCVF54M230MM2 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCVF54M230MM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCVF54M230MM2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for NSYCVF54M230MM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCVF54M230MM2 often in real-time on the comparison pages.
What if I can't find stock of NSYCVF54M230MM2?
You can fill out our help required form which you can use to request a quote for NSYCVF54M230MM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.