Status: | Unknown |
---|---|
Series: | ClimaSys CU Series |
RoHS: | Unknown |
Product Range | ClimaSys CU Series |
---|---|
Enclosure Material | Steel |
Cooling Capacity | - |
External Height - Metric | 460mm |
External Width - Metric | 285mm |
External Depth - Metric | 180mm |
External Height - Imperial | 18.11" |
External Width - Imperial | 11.22" |
External Depth - Imperial | 7.09" |
SVHC | No SVHC (15-Jan-2018) |
Cool.U 400W 230V 50/60Hz SideM | RS |
Cooling Unit, Indoor, Steel, 230V | Newark Electronics |
COOLING UNIT, INDOOR, STEEL, 230V | Farnell |
Where can I find additional details, specifications and documents for a NSYCU400?
Additional datasheets, footprints and schematics for NSYCU400 are listed on our Part Details page. You can also find images and similar parts to NSYCU400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCU400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCU400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCU400 fall under?
The NSYCU400 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCU400 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCU400 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCU400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCU400 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYCU400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCU400 often in real-time on the comparison pages.
What if I can't find stock of NSYCU400?
You can fill out our help required form which you can use to request a quote for NSYCU400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.