Status: | Unknown |
---|---|
Series: | ClimaSys CU Series |
RoHS: | Unknown |
Product Range | ClimaSys CU Series |
---|---|
Enclosure Material | Steel |
Cooling Capacity | - |
External Height - Metric | 783mm |
External Width - Metric | 348mm |
External Depth - Metric | 215mm |
External Height - Imperial | 30.83" |
External Width - Imperial | 13.7" |
External Depth - Imperial | 8.46" |
SVHC | No SVHC (15-Jan-2018) |
Cooling Unit, Indoor, Steel, 230V | Newark Electronics |
COOLING UNIT, INDOOR, STEEL, 230V | Farnell |
Where can I find additional details, specifications and documents for a NSYCU1K?
Additional datasheets, footprints and schematics for NSYCU1K are listed on our Part Details page. You can also find images and similar parts to NSYCU1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCU1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCU1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCU1K fall under?
The NSYCU1K is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCU1K when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCU1K you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCU1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCU1K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYCU1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCU1K often in real-time on the comparison pages.
What if I can't find stock of NSYCU1K?
You can fill out our help required form which you can use to request a quote for NSYCU1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.