Status: | Unknown |
---|---|
Series: | ClimaSys CR Series |
RoHS: | Unknown |
Prices starting from US$237.72
Voltage Rating VAC | 230V |
---|---|
Output Power | 200W |
External Height - Metric | 140mm |
External Width - Metric | 80mm |
External Depth - Metric | 20mm |
External Height - Imperial | 5.51" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 0.79" |
Product Range | ClimaSys CR Series |
SVHC | No SVHC (15-Jan-2018) |
Resistance Heater, 200W, 230V, Din Rail | Newark Electronics |
SCHNEIDER ELECTRIC NSYCRS200W230V | Rapid Electronics |
RESISTANCE HEATER, 200W, 230V, DIN RAIL | element14 |
Thermoventil.200W230V Alum.Slim | RS |
Where can I find additional details, specifications and documents for a NSYCRS200W230V?
Additional datasheets, footprints and schematics for NSYCRS200W230V are listed on our Part Details page. You can also find images and similar parts to NSYCRS200W230V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRS200W230V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRS200W230V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRS200W230V fall under?
The NSYCRS200W230V is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCRS200W230V when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRS200W230V you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRS200W230V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRS200W230V have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for NSYCRS200W230V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRS200W230V often in real-time on the comparison pages.
What if I can't find stock of NSYCRS200W230V?
You can fill out our help required form which you can use to request a quote for NSYCRS200W230V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.