Status: | Unknown |
---|---|
Series: | ClimaSys CR Series |
RoHS: | Unknown |
Voltage Rating VAC | 230V |
---|---|
Output Power | 550W |
External Height - Metric | 150mm |
External Width - Metric | 155mm |
External Depth - Metric | 215mm |
External Height - Imperial | 5.91" |
External Width - Imperial | 6.1" |
External Depth - Imperial | 8.46" |
Product Range | ClimaSys CR Series |
SVHC | No SVHC (15-Jan-2018) |
Thermoventil.Heat.350-550W 230V | RS |
Heater, 550W, 230Vac, Din Rail | Newark Electronics |
ClimaSys PTC heating resistance 350-550W, 230V insulate thermoventilator | Schneider Electric NSYCRP1W230VTVC | RS Americas |
RESISTANCE HEATER, 550W, 230V, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a NSYCRP1W230VTVC?
Additional datasheets, footprints and schematics for NSYCRP1W230VTVC are listed on our Part Details page. You can also find images and similar parts to NSYCRP1W230VTVC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRP1W230VTVC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRP1W230VTVC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRP1W230VTVC fall under?
The NSYCRP1W230VTVC is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCRP1W230VTVC when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRP1W230VTVC you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRP1W230VTVC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRP1W230VTVC have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSYCRP1W230VTVC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRP1W230VTVC often in real-time on the comparison pages.
What if I can't find stock of NSYCRP1W230VTVC?
You can fill out our help required form which you can use to request a quote for NSYCRP1W230VTVC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.