Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 1.2m |
External Width - Metric | 1m |
External Depth - Metric | 300mm |
IP Rating | IP66 |
Body Color | Grey |
Enclosure W/Door, Wall Mount, Steel, Gry | Newark Electronics |
Where can I find additional details, specifications and documents for a NSYCRNG1210300D?
Additional datasheets, footprints and schematics for NSYCRNG1210300D are listed on our Part Details page. You can also find images and similar parts to NSYCRNG1210300D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRNG1210300D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRNG1210300D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRNG1210300D fall under?
The NSYCRNG1210300D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRNG1210300D when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRNG1210300D you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRNG1210300D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRNG1210300D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NSYCRNG1210300D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRNG1210300D often in real-time on the comparison pages.
What if I can't find stock of NSYCRNG1210300D?
You can fill out our help required form which you can use to request a quote for NSYCRNG1210300D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.