Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 800mm |
External Width - Metric | 600mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Color | Grey |
Electrical enclosure, Spacial CRN, wallmount, steel, H800xW600xD200, IP66, IK10 | Schneider Electric NSYCRN86200 | RS Americas |
Enclosure, Spacial CRN, 800x600x200mm | RS |
Enclosure W/Door, Wall Mount, Steel, Gry | Newark Electronics |
Schneider Electric NSYCRN86200 Steel Enclosure (800x600x200) | Rapid Electronics |
Where can I find additional details, specifications and documents for a NSYCRN86200?
Additional datasheets, footprints and schematics for NSYCRN86200 are listed on our Part Details page. You can also find images and similar parts to NSYCRN86200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN86200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN86200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN86200 fall under?
The NSYCRN86200 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN86200 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN86200 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN86200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN86200 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for NSYCRN86200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN86200 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN86200?
You can fill out our help required form which you can use to request a quote for NSYCRN86200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.