Status: | Unknown |
---|---|
Series: | Spacial CRN Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 500mm |
External Width - Metric | 400mm |
External Depth - Metric | 250mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 1 2 3 3R 4 5 12 13 |
External Height - Imperial | 19.69" |
External Width - Imperial | 15.75" |
External Depth - Imperial | 9.84" |
Product Range | Spacial CRN Series |
No. of Switch Holes | - |
Depth - Imperial | 9.8" |
Depth - Metric | 250mm |
Height - Imperial | 19.7" |
Height - Metric | 500mm |
Length / Width - Imperial | 15.7" |
Length / Width - Metric | 400mm |
Enclosure, Spacial CRN, 500x400x250mm | RS |
Enclosure, Wall Mount, Steel, Grey | Newark Electronics |
Schneider Electric NSYCRN54250 Steel Enclosure (500x400x250) | Rapid Electronics |
IP66 Wall Mount Box-Lid, Steel, Grey, 500 x 400 x 250mm, Spacial CRN Series | Schneider Electric NSYCRN54250 | RS Americas |
Where can I find additional details, specifications and documents for a NSYCRN54250?
Additional datasheets, footprints and schematics for NSYCRN54250 are listed on our Part Details page. You can also find images and similar parts to NSYCRN54250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN54250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN54250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN54250 fall under?
The NSYCRN54250 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN54250 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN54250 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN54250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN54250 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for NSYCRN54250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN54250 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN54250?
You can fill out our help required form which you can use to request a quote for NSYCRN54250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.