Status: | Unknown |
---|---|
Series: | Spacial CRN Series |
RoHS: | Unknown |
Prices starting from US$69.96
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 400mm |
External Width - Metric | 300mm |
External Depth - Metric | 150mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 1 2 3 3R 4 5 12 13 |
External Height - Imperial | 15.75" |
External Width - Imperial | 11.81" |
External Depth - Imperial | 5.91" |
Product Range | Spacial CRN Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 5.9" |
Depth - Metric | 150mm |
Height - Imperial | 15.7" |
Height - Metric | 400mm |
Length / Width - Imperial | 11.8" |
Length / Width - Metric | 300mm |
Enclosure, Steel, Ip66 | Newark Electronics |
ENCLOSURE, STEEL, IP66 | element14 |
Enclosure, Spacial CRN, 400x300x150mm | RS |
Electrical enclosure, Spacial CRN, wallmount, steel, H400xW300xD150, IP66, IK10 | Schneider Electric NSYCRN43150 | RS Americas |
Schneider Electric NSYCRN43150 Steel Enclosure (400x300x150) | Rapid Electronics |
Where can I find additional details, specifications and documents for a NSYCRN43150?
Additional datasheets, footprints and schematics for NSYCRN43150 are listed on our Part Details page. You can also find images and similar parts to NSYCRN43150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN43150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN43150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN43150 fall under?
The NSYCRN43150 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN43150 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN43150 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN43150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN43150 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for NSYCRN43150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN43150 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN43150?
You can fill out our help required form which you can use to request a quote for NSYCRN43150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.