Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.66
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$98.83
|
3
in stock
|
Buy Now | |
RS Americas
from US$97.64
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$132.58
|
-
|
Buy Now | |
Rapid Electronics
from US$111.37
|
-
|
Buy Now | |
element14
from US$132.26
|
-
|
Buy Now | |
Farnell
from US$145.62
|
-
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 300mm |
External Width - Metric | 400mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Color | Grey |
Enclosure, Spacial CRN, 300x400x200mm | RS |
Enclosure: wall mounting | Transfer Multisort Elektronik |
IP66 Wall Mount Box-Lid, Steel, Grey, 300 x 400 x 200mm, Spacial CRN Series | Schneider Electric NSYCRN34200 | RS Americas |
Enclosure W/Door, Wall Mount, Steel, Gry | Newark Electronics |
Schneider Electric NSYCRN34200 Steel Enclosure (300x400x200) | Rapid Electronics |
Where can I find additional details, specifications and documents for a NSYCRN34200?
Additional datasheets, footprints and schematics for NSYCRN34200 are listed on our Part Details page. You can also find images and similar parts to NSYCRN34200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN34200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN34200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN34200 fall under?
The NSYCRN34200 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN34200 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN34200 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN34200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN34200 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for NSYCRN34200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN34200 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN34200?
You can fill out our help required form which you can use to request a quote for NSYCRN34200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.