Status: | Unknown |
---|---|
Series: | Spacial CRN Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 300mm |
External Width - Metric | 250mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 1 2 3 3R 4 5 12 13 |
External Height - Imperial | 11.81" |
External Width - Imperial | 9.84" |
External Depth - Imperial | 7.87" |
Product Range | Spacial CRN Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 7.9" |
Depth - Metric | 200mm |
Height - Imperial | 11.8" |
Height - Metric | 300mm |
Length / Width - Imperial | 9.8" |
Length / Width - Metric | 250mm |
Enclosure, Spacial CRN, 300x250x200mm | RS |
Enclosure: wall mounting | Transfer Multisort Elektronik |
IP66 Wall Mount Box-Lid, Steel, Grey, 300 x 250 x 200mm, Spacial CRN Series | Schneider Electric NSYCRN325200 | RS Americas |
Enclosure W/Door, Wall Mount, Steel, Gry | Newark Electronics |
Where can I find additional details, specifications and documents for a NSYCRN325200?
Additional datasheets, footprints and schematics for NSYCRN325200 are listed on our Part Details page. You can also find images and similar parts to NSYCRN325200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN325200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN325200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN325200 fall under?
The NSYCRN325200 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN325200 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN325200 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN325200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN325200 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for NSYCRN325200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN325200 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN325200?
You can fill out our help required form which you can use to request a quote for NSYCRN325200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.