Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$198.46
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$129.02
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$63.82
|
-
|
Buy Now | |
Rapid Electronics
from US$215.32
|
-
|
Buy Now | |
RS Americas
from US$87.53
|
-
|
Buy Now | |
element14
from US$101.30
|
-
|
Buy Now | |
Farnell
from US$87.97
|
-
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 200mm |
External Width - Metric | 300mm |
External Depth - Metric | 150mm |
IP Rating | IP66 |
Body Color | Grey |
IP66 steel door enclosure, 200x300x150mm | RS |
Enclosure: wall mounting | Transfer Multisort Elektronik |
Enclosure W/Door, Wall Mount, Steel, Gry | Newark Electronics |
Schneider Electric NSYCRN23150 Steel Enclosure (200x300x150) | Rapid Electronics |
Spacial CRN plain door w/o mount.plate. H250xW300xD150 IP66 IK10 RAL7035.. | Schneider Electric NSYCRN23150 | RS Americas |
Where can I find additional details, specifications and documents for a NSYCRN23150?
Additional datasheets, footprints and schematics for NSYCRN23150 are listed on our Part Details page. You can also find images and similar parts to NSYCRN23150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN23150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN23150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN23150 fall under?
The NSYCRN23150 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN23150 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN23150 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN23150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN23150 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for NSYCRN23150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN23150 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN23150?
You can fill out our help required form which you can use to request a quote for NSYCRN23150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.