Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 1m |
External Width - Metric | 800mm |
External Depth - Metric | 300mm |
IP Rating | IP66 |
Body Color | Grey |
Electrical enclosure, Spacial CRN, wallmount, steel, H1000xW800xD300, IP66, IK10 | Schneider Electric NSYCRN108300 | RS Americas |
Enclosure, Spacial CRN, 1000x800x300mm | RS |
Enclosure, Wall Mount, Steel, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a NSYCRN108300?
Additional datasheets, footprints and schematics for NSYCRN108300 are listed on our Part Details page. You can also find images and similar parts to NSYCRN108300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN108300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN108300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN108300 fall under?
The NSYCRN108300 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN108300 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN108300 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN108300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN108300 have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for NSYCRN108300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN108300 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN108300?
You can fill out our help required form which you can use to request a quote for NSYCRN108300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.