Status: | Unknown |
---|---|
Series: | ClimaSys CR Series |
RoHS: | Unknown |
Voltage Rating VAC | 230V |
---|---|
Output Power | 250W |
External Height - Metric | 200mm |
External Width - Metric | 100mm |
External Depth - Metric | 100mm |
External Height - Imperial | 7.87" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 3.94" |
Product Range | ClimaSys CR Series |
SVHC | No SVHC (15-Jan-2018) |
Resis.ventil.250W 230V Alum | RS |
Resistance Heater, 250W, 230V, Din Rail | Newark Electronics |
RESISTANCE HEATER, 250W, 230V, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a NSYCR250W230VV?
Additional datasheets, footprints and schematics for NSYCR250W230VV are listed on our Part Details page. You can also find images and similar parts to NSYCR250W230VV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCR250W230VV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCR250W230VV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCR250W230VV fall under?
The NSYCR250W230VV is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCR250W230VV when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCR250W230VV you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCR250W230VV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCR250W230VV have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYCR250W230VV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCR250W230VV often in real-time on the comparison pages.
What if I can't find stock of NSYCR250W230VV?
You can fill out our help required form which you can use to request a quote for NSYCR250W230VV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.