Status: | Unknown |
---|---|
Series: | ClimaSys CR Series |
RoHS: | Unknown |
Voltage Rating VAC | 250V |
---|---|
Output Power | 10W |
External Height - Metric | 130mm |
External Width - Metric | 85mm |
External Depth - Metric | 65mm |
External Height - Imperial | 5.12" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 2.56" |
Product Range | ClimaSys CR Series |
SVHC | No SVHC (15-Jan-2018) |
Resist.heaterAlum 10W 110-250V | RS |
Resistance Heater, 10W, 250Vac, Din Rail | Newark Electronics |
Heater | Transfer Multisort Elektronik |
RESISTANCE HEATER, 10W, 250VAC, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a NSYCR10WU2?
Additional datasheets, footprints and schematics for NSYCR10WU2 are listed on our Part Details page. You can also find images and similar parts to NSYCR10WU2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCR10WU2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCR10WU2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCR10WU2 fall under?
The NSYCR10WU2 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCR10WU2 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCR10WU2 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCR10WU2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCR10WU2 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for NSYCR10WU2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCR10WU2 often in real-time on the comparison pages.
What if I can't find stock of NSYCR10WU2?
You can fill out our help required form which you can use to request a quote for NSYCR10WU2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.