Status: | Unknown |
---|---|
Series: | ClimaSys CA Series |
RoHS: | Unknown |
Prices starting from US$181.61
Enclosure Material | Nylon Stainless Steel |
---|---|
Body Colour | Grey |
For Use With | Schneider Spacial SFHD/ S3HD Thalassa PHD & ClimaSys CV Enclosures |
External Height - Metric | 315mm |
External Width - Metric | 300mm |
External Depth - Metric | 60mm |
External Height - Imperial | 12.4" |
External Width - Imperial | 11.81" |
External Depth - Imperial | 2.36" |
Product Range | ClimaSys CA Series |
SVHC | No SVHC (15-Jan-2018) |
SCHNEIDER ELECTRIC NSYCAG223LFHD | Rapid Electronics |
Metal Outlet Grill, Ventilation Sys, Gry | Newark Electronics |
METAL OUTLET GRILL, VENTILATION SYS, GRY | element14 |
Metal Grida HD 223x223mm | RS |
Where can I find additional details, specifications and documents for a NSYCAG223LFHD?
Additional datasheets, footprints and schematics for NSYCAG223LFHD are listed on our Part Details page. You can also find images and similar parts to NSYCAG223LFHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCAG223LFHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCAG223LFHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCAG223LFHD fall under?
The NSYCAG223LFHD is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCAG223LFHD when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCAG223LFHD you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCAG223LFHD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCAG223LFHD have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYCAG223LFHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCAG223LFHD often in real-time on the comparison pages.
What if I can't find stock of NSYCAG223LFHD?
You can fill out our help required form which you can use to request a quote for NSYCAG223LFHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.