Status: | Unknown |
---|---|
Series: | ClimaSys CA Series |
RoHS: | Unknown |
Prices starting from US$8.66
Enclosure Material | Steel |
---|---|
Body Colour | Grey |
For Use With | Schneider ClimaSys CV Series Ventilation Systems |
External Height - Metric | 220mm |
External Width - Metric | 220mm |
External Depth - Metric | - |
External Height - Imperial | 8.66" |
External Width - Imperial | 8.66" |
External Depth - Imperial | - |
Product Range | ClimaSys CA Series |
SVHC | No SVHC (15-Jan-2018) |
Metal Louvre Plate, Ventilation Sys, Gry | Newark Electronics |
METAL LOUVRE PLATE, VENTILATION SYS, GRY | element14 |
Metal OutletGrid cut-out170x190mm | RS |
Guard | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NSYCAG170X190LM?
Additional datasheets, footprints and schematics for NSYCAG170X190LM are listed on our Part Details page. You can also find images and similar parts to NSYCAG170X190LM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCAG170X190LM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCAG170X190LM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCAG170X190LM fall under?
The NSYCAG170X190LM is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCAG170X190LM when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCAG170X190LM you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCAG170X190LM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCAG170X190LM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for NSYCAG170X190LM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCAG170X190LM often in real-time on the comparison pages.
What if I can't find stock of NSYCAG170X190LM?
You can fill out our help required form which you can use to request a quote for NSYCAG170X190LM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.