Status: | Unknown |
---|---|
Series: | ClimaSys CA Series |
RoHS: | Unknown |
Enclosure Material | Steel |
---|---|
Body Colour | Grey |
For Use With | Schneider ClimaSys CV Series Ventilation Systems |
External Height - Metric | 160mm |
External Width - Metric | 160mm |
External Depth - Metric | - |
External Height - Imperial | 6.3" |
External Width - Imperial | 6.3" |
External Depth - Imperial | - |
Product Range | ClimaSys CA Series |
SVHC | No SVHC (15-Jan-2018) |
Metal Ventilation Louvre, 130x110mm | RS |
Metal Louvre Plate, Ventilation Sys, Gry | Newark Electronics |
METAL LOUVRE PLATE, VENTILATION SYS, GRY | element14 |
Guard | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NSYCAG130X110LM?
Additional datasheets, footprints and schematics for NSYCAG130X110LM are listed on our Part Details page. You can also find images and similar parts to NSYCAG130X110LM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCAG130X110LM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCAG130X110LM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCAG130X110LM fall under?
The NSYCAG130X110LM is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCAG130X110LM when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCAG130X110LM you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCAG130X110LM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCAG130X110LM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYCAG130X110LM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCAG130X110LM often in real-time on the comparison pages.
What if I can't find stock of NSYCAG130X110LM?
You can fill out our help required form which you can use to request a quote for NSYCAG130X110LM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.