Status: | Unknown |
---|---|
Series: | ClimaSys CA Series |
RoHS: | Unknown |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.12
|
565
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
241
in stock
|
Buy Now | |
element14
from US$28.81
|
239
in stock
|
Buy Now | |
Farnell
from US$6.73
|
239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.20
|
54
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
28
in stock
|
Buy Now |
Enclosure Material | Steel |
---|---|
Body Colour | Grey |
For Use With | Schneider ClimaSys CV Series Ventilation Systems |
External Height - Metric | 120mm |
External Width - Metric | 120mm |
External Depth - Metric | - |
External Height - Imperial | 4.72" |
External Width - Imperial | 4.72" |
External Depth - Imperial | - |
Product Range | ClimaSys CA Series |
SVHC | No SVHC (15-Jan-2018) |
VENTILATION INLET 90MM 120X120 | RS |
Metal Louvre Plate, Ventilation Sys, Gry | Newark Electronics |
METAL LOUVRE PLATE, VENTILATION SYS, GRY | element14 |
Guard | Transfer Multisort Elektronik |
Ventilation Inlet 90Mm 120X120 | Schneider Electric NSYCAG104X95LM | RS Americas |
Where can I find additional details, specifications and documents for a NSYCAG104X95LM?
Additional datasheets, footprints and schematics for NSYCAG104X95LM are listed on our Part Details page. You can also find images and similar parts to NSYCAG104X95LM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCAG104X95LM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCAG104X95LM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCAG104X95LM fall under?
The NSYCAG104X95LM is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCAG104X95LM when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCAG104X95LM you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCAG104X95LM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCAG104X95LM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYCAG104X95LM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCAG104X95LM often in real-time on the comparison pages.
What if I can't find stock of NSYCAG104X95LM?
You can fill out our help required form which you can use to request a quote for NSYCAG104X95LM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.