Status: | Unknown |
---|---|
Series: | ClimaSys CA Series |
RoHS: | Unknown |
Fan Frame Size | 291mm |
---|---|
Filter Material | Synthetic Fibre |
Product Range | ClimaSys CA Series |
SVHC | No SVHC (15-Jan-2018) |
Fine filter G3 cut-out 291x291mm | RS |
Filter | Transfer Multisort Elektronik |
Fine Filter, Synthetic Fibre, 291Mm | Newark Electronics |
FINE FILTER, SYNTHETIC FIBRE, 291MM | element14 |
Where can I find additional details, specifications and documents for a NSYCAF291T?
Additional datasheets, footprints and schematics for NSYCAF291T are listed on our Part Details page. You can also find images and similar parts to NSYCAF291T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCAF291T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCAF291T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCAF291T fall under?
The NSYCAF291T is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCAF291T when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCAF291T you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCAF291T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCAF291T have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYCAF291T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCAF291T often in real-time on the comparison pages.
What if I can't find stock of NSYCAF291T?
You can fill out our help required form which you can use to request a quote for NSYCAF291T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.