Status: | Active |
---|---|
Series: | BC817-16L |
RoHS: | Compliant |
Prices starting from US$0.0376
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0387
|
8,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
8,800
in stock
|
Buy Now | |
element14
from US$0.06
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0412
|
-
|
Buy Now | |
Avnet America
from US$0.0376
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Steering Logic |
Automotive Control Units |
End Products |
---|
Switching |
Consumer Electronics |
Description | BC817-16L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans, Npn, 45V, 0.5A, 150Deg C, 0.3W | Newark Electronics |
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.3W | element14 |
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 45V | Future Electronics |
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSVBC817-16LT1G?
Additional datasheets, footprints and schematics for NSVBC817-16LT1G are listed on our Part Details page. You can also find images and similar parts to NSVBC817-16LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBC817-16LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBC817-16LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBC817-16LT1G fall under?
The NSVBC817-16LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVBC817-16LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBC817-16LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBC817-16LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBC817-16LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSVBC817-16LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBC817-16LT1G often in real-time on the comparison pages.
What if I can't find stock of NSVBC817-16LT1G?
You can fill out our help required form which you can use to request a quote for NSVBC817-16LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.