Status: | Active |
---|---|
Series: | BAS21HT |
RoHS: | Compliant |
Prices starting from US$0.0190
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
1,375
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
801,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0415
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
-
|
Buy Now | |
Avnet America
from US$0.0190
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAS21HT |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOD-323 |
NSVBAS21HT1G Series 250 V 200 mA High Voltage Switching Diode - SOD-323 | Future Electronics |
Diode Small Signal Switching 250V 0.2A 2-Pin SOD-323 T/R | Avnet Asia |
ON Semiconductor, NSVBAS21HT1G | RS |
Ss Sod323 Swch Dio 250V/Reel |Onsemi NSVBAS21HT1G | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, 250V | element14 |
Where can I find additional details, specifications and documents for a NSVBAS21HT1G?
Additional datasheets, footprints and schematics for NSVBAS21HT1G are listed on our Part Details page. You can also find images and similar parts to NSVBAS21HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBAS21HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBAS21HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBAS21HT1G fall under?
The NSVBAS21HT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSVBAS21HT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBAS21HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBAS21HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBAS21HT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, Newark Electronics and Avnet America have stock available or on a lead time for NSVBAS21HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBAS21HT1G often in real-time on the comparison pages.
What if I can't find stock of NSVBAS21HT1G?
You can fill out our help required form which you can use to request a quote for NSVBAS21HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.