Status: | Active |
---|---|
Series: | NSS1C201MZ4 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
3,493
in stock
|
Buy Now | |
element14
from US$0.30
|
3,493
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,493
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These are PbFree Devices |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
No Lead |
Applications |
---|
Power management |
End Products |
---|
Portable and battery powered products |
Description | NSS1C201MZ4 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.1 |
IC Cont. (A) | 2 |
VCEO Min (V) | 100 |
VCBO (V) | 140 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | 0.85 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.8 |
Package Type | SOT-223-4 / TO-261-4D |
Transistor, Aec-Q101, Npn, 100V, Sot-223 | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 100V, SOT-223 | element14 |
ON Semiconductor, NSV1C201MZ4T1G | RS |
Bipolar Transistors - BJT 100V NPN LOW VCE(SAT) TRAN | Future Electronics |
Trans GP BJT NPN 100V 2A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSV1C201MZ4T1G?
Additional datasheets, footprints and schematics for NSV1C201MZ4T1G are listed on our Part Details page. You can also find images and similar parts to NSV1C201MZ4T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSV1C201MZ4T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSV1C201MZ4T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSV1C201MZ4T1G fall under?
The NSV1C201MZ4T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSV1C201MZ4T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSV1C201MZ4T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSV1C201MZ4T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSV1C201MZ4T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NSV1C201MZ4T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSV1C201MZ4T1G often in real-time on the comparison pages.
What if I can't find stock of NSV1C201MZ4T1G?
You can fill out our help required form which you can use to request a quote for NSV1C201MZ4T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.