Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 8-32 |
---|---|
Thread Size - Metric | - |
Screw Length | 6.4mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Pan Head Slotted |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Driver Type | Slotted |
External Length / Height | 2mm |
Length | 6.4mm |
Material | Nylon 6.6 |
Thread Size | 8-32 |
Set Screw, Slotted, Pan | Newark Electronics |
Screw, Sltd Pan Hd, Nat,#8-32 Thrd | Essentra Components NSS-8-4-01 | RS Americas |
SET SCREW, SLOTTED, PAN | element14 |
Where can I find additional details, specifications and documents for a NSS 8 4 01?
Additional datasheets, footprints and schematics for NSS 8 4 01 are listed on our Part Details page. You can also find images and similar parts to NSS 8 4 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS 8 4 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS 8 4 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS 8 4 01 fall under?
The NSS 8 4 01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to NSS 8 4 01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS 8 4 01 you can contact the distributor directly for product support, shipping queries etc.
Is the NSS 8 4 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSS 8 4 01 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSS 8 4 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS 8 4 01 often in real-time on the comparison pages.
What if I can't find stock of NSS 8 4 01?
You can fill out our help required form which you can use to request a quote for NSS 8 4 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.