Status: | Active |
---|---|
Series: | NSR0340V2T1G |
RoHS: | Compliant |
Prices starting from US$0.0397
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0397
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
12,000
in stock
|
Buy Now | |
element14
from US$0.10
|
5,357
in stock
|
Buy Now | |
Farnell
from US$0.10
|
5,357
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
4,628
in stock
|
Buy Now | |
Avnet Silica
-
|
105,000
in stock
|
Buy Now | |
Avnet America
from US$0.0413
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very Low Forward Voltage Drop - 410 mV @ 100 mA |
Low Reverse Current - 0.5 uA @ 25 V VR |
250 mA of Continuous Forward Current |
Power Dissipation of 200 mW with Minimum Trace |
Very High Switching Speed |
Low Capacitance - CT = 6 pF |
This is a Pb-Free Device |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dc-dc Converters |
Reverse Voltage and Current Protection |
MP3 Players |
Notebook PCs & PDAs |
End Products |
---|
Camera Photo Flash |
Clamping & Protection |
Mobile Handsets |
Digital Cameras and Camcorders |
GPS |
Description | NSR0340V2T1G |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.51 |
IRM Max (µA) | 1 |
IO(rec) Max (A) | 0.25 |
IFSM Max (A) | 1 |
trr Max (ns) | 5 |
Cj Max (pF) | 6 |
Package Type | SOD-523-2 |
NSR0340V2T1G Series 40 V 1 A Surface Mount Schottky Barrier Diode - SOD-523 | Future Electronics |
Diode Schottky 40V 0.25A 2-Pin SOD-523 T/R | Avnet Asia |
RECTIFIER, SCHOTTKY, 0.25A, 40V, SOD-523 | element14 |
Schottky Rectifier, 250Ma, 40V, Sod-523 | Newark Electronics |
Schottky Diode 40V 250mA SOD-523 | RS |
ON Semi NSR0340V2T1G, SMT Schottky Diode, 40V dc 250mA, 5ns, 2-Pin SOD-523 | ON Semiconductor NSR0340V2T1G | RS Americas |
Where can I find additional details, specifications and documents for a NSR0340V2T1G?
Additional datasheets, footprints and schematics for NSR0340V2T1G are listed on our Part Details page. You can also find images and similar parts to NSR0340V2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0340V2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0340V2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0340V2T1G fall under?
The NSR0340V2T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0340V2T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0340V2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0340V2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0340V2T1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for NSR0340V2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0340V2T1G often in real-time on the comparison pages.
What if I can't find stock of NSR0340V2T1G?
You can fill out our help required form which you can use to request a quote for NSR0340V2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.