Status: | Active |
---|---|
Series: | NSPU3061 |
RoHS: | Compliant |
Low clamping voltage at high Ipp |
Low Leakage |
Protection for IEC61000−4−2 Level 4: ±30 kV Contact Discharge |
Protection for IEC61000−4−5 (Lightning): 30 A (8/20 µs) |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Small Body Outline: 1.0 mm x 0.6 mm |
Applications |
---|
LCD Power Line Protection |
USB VBUS and CC Line Protection |
GPIO Protection |
Tablets |
End Products |
---|
Configuration channel line protection for Type C Connector |
Microphone Line Protection |
Smartphones |
Laptops |
Description | NSPU3061 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB Type-C |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 110 |
V(BR) Min (V) | 6.4 |
VRWM Max (V) | 6.3 |
IR Max (µA) | 1 |
PPK Max (W) | 300 |
Package Type | X2DFN-2 |
UNI-DIRECTIONAL SURGE PRO | RS |
ESD PROTECTION DIODE, 6.3V, X2DFN-2 | Farnell |
Uni-Directional Surge Protection Diode 0402 Dfn/Reel |Onsemi NSPU3061N2T5G | Newark Electronics |
Where can I find additional details, specifications and documents for a NSPU3061N2T5G?
Additional datasheets, footprints and schematics for NSPU3061N2T5G are listed on our Part Details page. You can also find images and similar parts to NSPU3061N2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPU3061N2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPU3061N2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPU3061N2T5G fall under?
The NSPU3061N2T5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSPU3061N2T5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPU3061N2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSPU3061N2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSPU3061N2T5G have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for NSPU3061N2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPU3061N2T5G often in real-time on the comparison pages.
What if I can't find stock of NSPU3061N2T5G?
You can fill out our help required form which you can use to request a quote for NSPU3061N2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.