Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating | 320V |
---|---|
Dark Resistance | 1Mohm |
Resistance @ Lux | 17kohm |
Resistor Case Style | TO-8 |
Power Rating | 500mW |
Operating Temperature Min | -60°C |
Operating Temperature Max | 75°C |
Product Range | - |
External Length / Height | 6.5mm |
No. of Pins | 2Pins |
LDR, 17KOHM, 0.5W, NSL SERIES | element14 |
Ldr, 1Mohm, 500Mw, Nsl Series | Newark Electronics |
Where can I find additional details, specifications and documents for a NSL 4960.?
Additional datasheets, footprints and schematics for NSL 4960. are listed on our Part Details page. You can also find images and similar parts to NSL 4960. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSL 4960. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSL 4960. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSL 4960. fall under?
The NSL 4960. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Light Dependant Resistors (LDR).
Can I view similar or alternative parts?
You can view similar parts to NSL 4960. when available in the Photo Light Dependant Resistors (LDR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSL 4960. you can contact the distributor directly for product support, shipping queries etc.
Is the NSL 4960. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSL 4960. have stock available?
Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for NSL 4960..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSL 4960. often in real-time on the comparison pages.
What if I can't find stock of NSL 4960.?
You can fill out our help required form which you can use to request a quote for NSL 4960. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.