Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating | 100V |
---|---|
Dark Resistance | 20Mohm |
Resistance @ Lux | 5kohm |
Resistor Case Style | TO-18 |
Power Rating | 50mW |
Operating Temperature Min | -60°C |
Operating Temperature Max | 75°C |
Product Range | - |
Body Diameter | 4.1mm |
External Length / Height | 1.8mm |
Lead Diameter | 0.4mm |
Lead Length | 36mm |
No. of Pins | 2Pins |
Operating Temperature Range | -60°C to +75°C |
Peak Spectral Response Wavelength | 550nm |
Resistance @ Lux A | 5kohm |
Resistor Element Material | Ceramic |
Voltage Rating V DC | 100V |
LIGHT DEPENDENT RESISTOR,550NM,TO-18 | element14 |
Light Dependent Resistor, 550Nm, To-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a NSL 19M51.?
Additional datasheets, footprints and schematics for NSL 19M51. are listed on our Part Details page. You can also find images and similar parts to NSL 19M51. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSL 19M51. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSL 19M51. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSL 19M51. fall under?
The NSL 19M51. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Light Dependant Resistors (LDR).
Can I view similar or alternative parts?
You can view similar parts to NSL 19M51. when available in the Photo Light Dependant Resistors (LDR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSL 19M51. you can contact the distributor directly for product support, shipping queries etc.
Is the NSL 19M51. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSL 19M51. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for NSL 19M51..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSL 19M51. often in real-time on the comparison pages.
What if I can't find stock of NSL 19M51.?
You can fill out our help required form which you can use to request a quote for NSL 19M51. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.