Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | F |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Jack |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Snap Fit, F Jack - F Jack, 75Ohm | Newark Electronics |
NETSELECT(R) F-Connector, Nickel, F/F Coupler, White | Hubbell Wiring Device-Kellems NSF70W | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a NSF70W?
Additional datasheets, footprints and schematics for NSF70W are listed on our Part Details page. You can also find images and similar parts to NSF70W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSF70W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSF70W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSF70W fall under?
The NSF70W is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to NSF70W when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSF70W you can contact the distributor directly for product support, shipping queries etc.
Is the NSF70W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSF70W have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for NSF70W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSF70W often in real-time on the comparison pages.
What if I can't find stock of NSF70W?
You can fill out our help required form which you can use to request a quote for NSF70W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.