Status: | Active |
---|---|
Series: | NSD914XV2 |
RoHS: | Compliant |
Prices starting from US$0.0153
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0341
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,448
in stock
|
Buy Now | |
element14
from US$0.10
|
5,448
in stock
|
Buy Now | |
Farnell
from US$0.10
|
5,448
in stock
|
Buy Now | |
Avnet Asia
from US$0.0153
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
93,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0316
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Lead Finish: 100% Matte Sn (Tin) |
Qualified Maximum Reflow Temperature: 260°C |
Extremely Small SOD-523 Package |
Applications |
---|
High-Speed Switching Applications |
Description | NSD914XV2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-523-2 |
NSD914XV2T1 Series 200 mA 100 V High-Speed Switching Diode SOD-523 | Future Electronics |
Diode, Small Sig, Aec-Q101, 100V, Sod-523 | Newark Electronics |
DIODE, SMALL SIG, AUTO, 100V, SOD-523 | element14 |
Diode Small Signal Switching 100V 0.2A 2-Pin SOD-523 T/R | Avnet Asia |
Diode Small Signal 100V 200mA SOD523 | RS |
ON Semi NSD914XV2T1G, SMT Diode, 100V 200mA, 4ns, 2-Pin SOD-523 | ON Semiconductor NSD914XV2T1G | RS Americas |
Where can I find additional details, specifications and documents for a NSD914XV2T1G?
Additional datasheets, footprints and schematics for NSD914XV2T1G are listed on our Part Details page. You can also find images and similar parts to NSD914XV2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSD914XV2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSD914XV2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSD914XV2T1G fall under?
The NSD914XV2T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSD914XV2T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSD914XV2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSD914XV2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSD914XV2T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for NSD914XV2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSD914XV2T1G often in real-time on the comparison pages.
What if I can't find stock of NSD914XV2T1G?
You can fill out our help required form which you can use to request a quote for NSD914XV2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.